WL-S7DS 7 Segments Display Bright_Green
WL-S7DS 7 Segments Display Bright_Green
WL-S7DS 7 Segments Display Bright_Green
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.148"" D (15.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.148"" D (15.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"
WL-S7DS 7 SEGMENTS DISPLAY SMT S
7-SEG DISPLAY, COMM ANODE, GRN, 35MCD ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 2280400 | 732-157121V12800TR-ND | 60AJ4757 |
| Product Name | LED Displays | LED Character and Numeric | 7-Seg Display, Comm Anode, Grn, 35Mcd Rohs Compliant Wurth Elektronik |
| Common | Common Anode | Common Anode | |
| Wavelength | 570 nm | ||
| Character Height | 10 mm (0.3937 inch) | ||
| Display Type | Segmented | Segmented |