INFRARED EMITTER, 940 NM, 1206; Peak Wavelength:940nm; Angle of Half Intensity:20°; Diode Case Style:1206; Radiant Intensity (Ie):6mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):20mA; Forward Voltage VF Max:2V; Operating RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Diodes |
Product Number | 95AC2619 |
Product Name | Infrared Emitter, 940 Nm, 1206; Peak Wavelength Wurth Elektronik |
RoHS Compliant | RoHS |