Wurth Elektronik GmbH & Co. KG Infrared Emitter, 850 Nm, 1002; Peak Wavelength Wurth Elektronik 15410285AA170

Description
INFRARED EMITTER, 850 NM, 1002; Peak Wavelength:850nm; Angle of Half Intensity:110°; Diode Case Style:1002; Radiant Intensity (Ie):5mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 850 NM, 1002; Peak Wavelength:850nm; Angle of Half Intensity:110°; Diode Case Style:1002; Radiant Intensity (Ie):5mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 850 Nm, 1002; Peak Wavelength Wurth Elektronik - 95AC2608 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 850 Nm, 1002; Peak Wavelength Wurth Elektronik
95AC2608
Infrared Emitter, 850 Nm, 1002; Peak Wavelength Wurth Elektronik 95AC2608
INFRARED EMITTER, 850 NM, 1002; Peak Wavelength:850nm; Angle of Half Intensity:110°; Diode Case Style:1002; Radiant Intensity (Ie):5mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes

INFRARED EMITTER, 850 NM, 1002; Peak Wavelength:850nm; Angle of Half Intensity:110°; Diode Case Style:1002; Radiant Intensity (Ie):5mW/Sr; Rise Time:-; Fall Time tf:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 95AC2608
Product Name Infrared Emitter, 850 Nm, 1002; Peak Wavelength Wurth Elektronik
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details