Wurth Elektronik GmbH & Co. KG Photodiodes 1541021ECA170

Description
Photodiode 940nm 110° 2-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 940nm 110° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 732-1541021ECA170TR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 110° 2-SMD, No Lead

Photodiode 940nm 110° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - 732-1541021ECA170CT-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 110° 2-SMD, No Lead

Photodiode 940nm 110° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - 732-1541021ECA170DKR-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 940nm 110° 2-SMD, No Lead

Photodiode 940nm 110° 2-SMD, No Lead

Buy Now Datasheet
Photodiodes - 2151783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2151783P
Photodiodes 2151783P
WL-SDSB SMT Photodiode Sideview Black 10

WL-SDSB SMT Photodiode Sideview Black 10

Supplier's Site
Photodiodes - 2151782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2151782
Photodiodes 2151782
WL-SDSB SMT Photodiode Sideview Black 10

WL-SDSB SMT Photodiode Sideview Black 10

Supplier's Site
Photodiodes - 2151783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2151783
Photodiodes 2151783
WL-SDSB SMT Photodiode Sideview Black 10

WL-SDSB SMT Photodiode Sideview Black 10

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Photodiodes Photodiodes Photodiodes
Product Number 732-1541021ECA170TR-ND 2151783P 2151782
Product Name Photodiodes Photodiodes Photodiodes
Photodiode Spectral Response IR IR IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å) 320 nm (3200 Å) 320 nm (3200 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å) 940 nm (9400 Å) 940 nm (9400 Å)
Photodiode Package SMT; 2-SMD, No Lead 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12363-121 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTSM1346SMR1-030-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 600 to 1750 nm (6000 to 17500 Å)
Peak Sensitivity Wavelength 600 to 1750 nm (6000 to 17500 Å)
View Details