CAP ALUM 220UF 20% 35V RADIAL Product overview: 860010574011 from Würth Elektronik is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-860010574011 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 58-860010574011 |
| Product Name | 220UF 35V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 220 microF |