FIXED IND 1MH 500MA 2.08 OHM TH Product overview: 768772102 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 500MA, 2.08 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 500MA, 2.08 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-768772102 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-768772102 |
| Product Name | 1MH 500MA 2.08 OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Drum Core, Wirewound |
| Core Material | Ferrite |