Würth Elektronik eiSos GmbH & Co. KG 1.8MH 1A Inductor and Choke 744862018

Description
CMC 1.8MH 1A 2LN TH Product overview: 744862018 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-744862018 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.8MH 1A 2LN TH Product overview: 744862018 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-744862018 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8MH 1A Inductor and Choke - 839-744862018 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MH 1A Inductor and Choke
839-744862018
1.8MH 1A Inductor and Choke 839-744862018
CMC 1.8MH 1A 2LN TH Product overview: 744862018 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-744862018 can be used for catalog matching and distributor lookup.

CMC 1.8MH 1A 2LN TH Product overview: 744862018 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8MH, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-744862018 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 839-744862018
Product Name 1.8MH 1A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Power Line
Inductance Range 1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details