The WE-CMBNC common mode power line choke is a nanocrystalline inductor for EMI filtering in electronic equipment. It has a through-hole package measuring 10.0±0.5 mm long, 5.0±0.21 mm wide, and at least 3.0 mm high. With two windings, it provides 1.5 mH inductance at 10 kHz/0.1 mA, handles a rated current of 18 A maximum at 70 °C, and has a DC resistance of 3.2 mΩ maximum at 20 °C. The rated voltage is 300 V AC at 50 Hz, with an insulation test voltage of 2100 V AC. Operating temperature ranges from -55 °C to +125 °C, with a temperature rise under 55 K and climatic category 55/125/21. It is AEC-Q200 Grade 1 qualified, ENEC 10 and VDE certified (40048238), and RoHS and REACH compliant. Moisture sensitivity level is MSL 1.
CMC 1.5MH 18A 2LN TH Product overview: 7448041801 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-7448041801 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 839-7448041801 |
| Product Name | 1.5MH 18A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Power Line Choke |
| Inductance Range | 1500 microH |