Würth Elektronik eiSos GmbH & Co. KG 250MA 250MOHM Inductor and Choke 7447912

Description
FIXED IND 100NH 250MA 250MOHM SM Product overview: 7447912 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447912 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 250MA 250MOHM SM Product overview: 7447912 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447912 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MA 250MOHM Inductor and Choke - 71-7447912 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 250MOHM Inductor and Choke
71-7447912
250MA 250MOHM Inductor and Choke 71-7447912
FIXED IND 100NH 250MA 250MOHM SM Product overview: 7447912 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447912 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 250MA 250MOHM SM Product overview: 7447912 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447912 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-7447912
Product Name 250MA 250MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
Core Material Nickel Zinc Ferrite (NiZn)
Unlock Full Specs
to access all available technical data

Similar Products

0.39uH 100MHz Inductor and Choke - 71-0603CS-R39XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.3900 microH
Inductance Tolerance 2 (+/- %)
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers