The 7447779212 is a surface-mount shielded power inductor designed for use in general electronic equipment, with an inductance of 120 µH ±20%, a DC resistance of 396 mΩ typical and 660 mΩ maximum, a rated current of 0.67 A, and a saturation current of 0.7 A at 10% inductance drop. It operates from -40 °C to +125 °C, has a self-resonant frequency of 6.7 MHz, and supports a maximum operating voltage of 120 V. The component is AEC-Q200 Grade 1 qualified, RoHS compliant, and halogen-free, with a compact dimensions of 7.3 mm × 5.4 mm × 3.0 mm and a tape and reel packaging format. No sensitive traces are permitted underneath the component.
FIXED IND 120UH 670MA 660MOHM SM Product overview: 7447779212 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 670MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 670MA, 660MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447779212 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-7447779212 |
| Product Name | 120UH 670MA 660MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Inductance Range | 120 microH |