Würth Elektronik eiSos GmbH & Co. KG SMD 15UH 1.93A 90 MOHM Inductor and Choke 744775115

Description
FIXED IND 15UH 1.93A 90 MOHM SMD Product overview: 744775115 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.93A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.93A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744775115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.93A 90 MOHM SMD Product overview: 744775115 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.93A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.93A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744775115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.93A 90 MOHM Inductor and Choke - 71-744775115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.93A 90 MOHM Inductor and Choke
71-744775115
SMD 15UH 1.93A 90 MOHM Inductor and Choke 71-744775115
FIXED IND 15UH 1.93A 90 MOHM SMD Product overview: 744775115 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.93A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.93A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744775115 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.93A 90 MOHM SMD Product overview: 744775115 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.93A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.93A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744775115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-744775115
Product Name SMD 15UH 1.93A 90 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details