The WE-ASI SMT wire wound inductor is designed for power conversion, EMI filtering, and signal conditioning in general electronic equipment. It features a surface-mount package with dimensions of 45.2 mm by 42.51 mm and is packaged in tape and reel per IEC 60286-3:2019. The part has an inductance of 3 mH at 100 kHz, a maximum DC resistance of 3.5 Ω, a rated current of 0.5 A for a 40 K temperature rise, a saturation current of 1 A, and a minimum self-resonant frequency of 630 kHz. It operates from -40 °C to +125 °C, is RoHS compliant (2011/65/EU&2015/863
FIXED IND 3MH 500MA 3.5 OHM SMD Product overview: 74458303 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MH, 500MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3MH, 500MA, 3.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74458303 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-74458303 |
| Product Name | SMD 3MH 500MA 3.5 OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Core Material | Ferrite |