The 744030003 is a shielded SMT power inductor designed for general electronic equipment, featuring an inductance of 3.3 µH ±30%, a rated current of 0.65 A maximum at 40 K temperature rise, a saturation current of 0.72 A typical, and a DC resistance of 198 mΩ typical at 20 °C. It operates over a temperature range of -40 °C to +125 °C with a maximum component temperature of +125 °C under worst-case conditions. The device is packaged in a 3510 size with a tape and reel configuration per IEC 60286-3:2013, and complies with RoHS, REACH, and halogen-free standards. Moisture sensitivity level is 1.
FIXED IND 3.3UH 650MA 225MOHM SM Product overview: 744030003 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 650MA, 225MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 650MA, 225MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-744030003 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-744030003 |
| Product Name | 3.3UH 650MA 225MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Inductance Range | 3.3 microH |