The 742792411 is a surface-mount ferrite bead designed for EMI suppression in general electronic equipment, with an impedance of 80 Ω at 100 MHz and a maximum impedance of 140 Ω at 1000 MHz. It has a DC resistance of 0.04 Ω maximum and rated current capabilities of 2500 mA for a 20 K temperature rise and 3000 mA for a 40 K temperature rise. The component operates from -55 °C to +125 °C and meets AEC-Q200 Grade 1 qualification. It is packaged in a 1806 size (4.5 mm × 2.0 mm) with a recommended land pattern of 0.5 mm ±0.3 mm, and complies with RoHS, REACH, and halogen-free standards. Moisture sensitivity level is MSL 1.
FERRITE BEAD 80 OHM 1806 1LN Product overview: 742792411 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-742792411 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 841-742792411 |
| Product Name | 80 OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | SMD EMI Suppression Ferrite Bead WE-CBF |
| Inductance Tolerance | 25 (+/- %) |