The WE-STAR-TEC snap ferrite with safety key technology is a cable ferrite for EMI suppression, designed for cables with diameters of 7.0 to 8.5 mm. It has an impedance of 241 Ω at 100 MHz with one turn and 755 Ω typ. at 100 MHz with two turns. The ferrite material has an initial permeability of 620 and a curie temperature of 150 °C. The plastic housing is grey, rated UL94 V-0, and the component operates from -25 °C to +105 °C. It is RoHS compliant, REACH conform, and halogen free. The part is mounted via a snap-in design with a safety key and is packaged in trays measuring 370.00 mm × 280.00 mm × 12.00 mm with 38 units per tray.
FERRITE CORE 241 OHM HINGED Product overview: 74271132 from Würth Elektronik is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 241 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 241 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-74271132 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 840-74271132 |
| Product Name | 241 OHM Cable Assembly |
| Cable Length | 0.1328 ft (0.4049 dm) |