Würth Elektronik eiSos GmbH & Co. KG Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A 1815220000

Description
Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A
Description
Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A

Suppliers

Company
Product
Description
Supplier Links
Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A - 872-1815220000 - Utmel Electronic Limited
Hong Kong, China
Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A
872-1815220000
Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A 872-1815220000
Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A

Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Terminal Blocks
Product Number 872-1815220000
Product Name Conn Modular Terminal Blocks 2 POS ST Cable Mount 20A
Mounting Options Free Hanging (In-Line)
Operating Temperature -50 C (-58 F)
Terminal Block Type Plug, Female Sockets
Orientation 180°; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-28D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
4 suppliers