The 171033801 is a fully integrated DC-DC power module providing up to 3A output current with an input voltage range of 3.5V to 38V and an output voltage range of 0.85V to 6V. It is housed in an LGA-12EP package measuring 10mm x 6mm x 3.1mm. The module features integrated protection including overcurrent, output overvoltage, short circuit, and thermal shutdown, and complies with EN55032 Class B conducted and radiated emissions standards. It operates with an ambient temperature range of -40°C to 105°C and a junction temperature range of -40°C to 125°C. Peak efficiency reaches up to 96%.
Switching Voltage Regulators WPME-VDLM 3.5-38Vin/ 0.85-6Vout /3A LGA-12EP Product overview: 171033801 from Würth Elektronik is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LGA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-171033801 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-171033801 |
| Product Name | 3A LGA Voltage Regulator IC |
| Package Type | Other; Reel |