Würth Elektronik eiSos GmbH & Co. KG TERM BLOCK PLUG 16POS STR 3.5MM 1615920000

Description
TERM BLOCK PLUG 16POS STR 3.5MM
Description
TERM BLOCK PLUG 16POS STR 3.5MM

Suppliers

Company
Product
Description
Supplier Links
TERM BLOCK PLUG 16POS STR 3.5MM - 872-1615920000 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK PLUG 16POS STR 3.5MM
872-1615920000
TERM BLOCK PLUG 16POS STR 3.5MM 872-1615920000
TERM BLOCK PLUG 16POS STR 3.5MM

TERM BLOCK PLUG 16POS STR 3.5MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Terminal Blocks
Product Number 872-1615920000
Product Name TERM BLOCK PLUG 16POS STR 3.5MM
Mounting Options Free Hanging (In-Line)
Termination Options Terminal Block
Operating Temperature -50 C (-58 F)
Terminal Block Type Plug, Female Sockets
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details