The 140357145000 is a SOP-4 packaged optocoupler with a phototransistor output, designed for electrical isolation and signal transmission in general electronic equipment. It measures 4.4 mm × 5.2 mm with a height of 2.0 mm. The device supports an isolation voltage of 3750 V RMS for one minute, a collector-emitter voltage of 35 V, and an operating temperature range of -55 °C to +110 °C. It complies with RoHS, REACh, Halogen Free (JEDEC JS709B and IEC 61249-2-21), VDE 0884-5, cULus UL 1577, and CQC GB4943.1-2001/GB8898
WL-OCPT OPTOCOUPLER PHOTOTRANSIS Product overview: 140357145000 from Würth Elektronik is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-140357145000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-140357145000 |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |