Wurth Electronics ICS, Inc. Filters - Common Mode Chokes S14100039

Description
Win Source Part Number: 1276450-S14100039 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 25A Standard Package: 20 Height (Max): 1.142" (29.00mm) Number of Lines: 2 Inductance @ Frequency: 285 µH @ 10 kHz DC Resistance (DCR) (Max): 1.6mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.142" Dia x 0.787" W (29.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7140
Request a Quote Datasheet
Description
Win Source Part Number: 1276450-S14100039 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 25A Standard Package: 20 Height (Max): 1.142" (29.00mm) Number of Lines: 2 Inductance @ Frequency: 285 µH @ 10 kHz DC Resistance (DCR) (Max): 1.6mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.142" Dia x 0.787" W (29.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276450-S14100039
Filters - Common Mode Chokes 1276450-S14100039
Win Source Part Number: 1276450-S14100039 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 25A Standard Package: 20 Height (Max): 1.142" (29.00mm) Number of Lines: 2 Inductance @ Frequency: 285 µH @ 10 kHz DC Resistance (DCR) (Max): 1.6mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.142" Dia x 0.787" W (29.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-7140

Win Source Part Number: 1276450-S14100039
Category: Filters>Common Mode Chokes
Series: WE-CMB
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 25A
Standard Package: 20
Height (Max): 1.142" (29.00mm)
Number of Lines: 2
Inductance @ Frequency: 285 µH @ 10 kHz
DC Resistance (DCR) (Max): 1.6mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.142" Dia x 0.787" W (29.00mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
Other Names: 732-7140

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1276450-S14100039
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-20N 0302CS-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details