Wurth Electronics ICS, Inc. Board Spacers, Standoffs - 9774015951R 9774015951R

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849189-9774015951R Series: WA-SMST Features: Round Spacer Unthreaded - Steel 0.059" (1.50mm) Package: Reel - TR Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Affected HTSUS: 7318.19.0000 Other Part Number: 732-7070-6, 732-7070-1, 732-7070-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849189-9774015951R Series: WA-SMST Features: Round Spacer Unthreaded - Steel 0.059" (1.50mm) Package: Reel - TR Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Affected HTSUS: 7318.19.0000 Other Part Number: 732-7070-6, 732-7070-1, 732-7070-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 9774015951R - 9774015951R - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - 9774015951R
9774015951R
Board Spacers, Standoffs - 9774015951R 9774015951R
Manufacturer: Wurth Electronics Inc Win Source Part Number: 849189-9774015951R Series: WA-SMST Features: Round Spacer Unthreaded - Steel 0.059" (1.50mm) Package: Reel - TR Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Affected HTSUS: 7318.19.0000 Other Part Number: 732-7070-6, 732-7070-1, 732-7070-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 849189-9774015951R
Series: WA-SMST
Features: Round Spacer Unthreaded - Steel 0.059" (1.50mm)
Package: Reel - TR
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Affected
HTSUS: 7318.19.0000
Other Part Number: 732-7070-6, 732-7070-1, 732-7070-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Posts, Spacers, and Standoffs
Product Number 9774015951R
Product Name Board Spacers, Standoffs - 9774015951R
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details