Wurth Electronics ICS, Inc. Connectors,Interconnects 9774010151R

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Threaded/Unthreaded: Threaded Screw, Thread Size: #8-32 Diameter - Outside: 1.500" (38.10mm) Between Board Height: 0.250" (6.35mm) 1/4" Length - Overall: 0.807" (20.50mm) Features: AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Threaded/Unthreaded: Threaded Screw, Thread Size: #8-32 Diameter - Outside: 1.500" (38.10mm) Between Board Height: 0.250" (6.35mm) 1/4" Length - Overall: 0.807" (20.50mm) Features: AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Threaded/Unthreaded: Threaded Screw, Thread Size: #8-32 Diameter - Outside: 1.500" (38.10mm) Between Board Height: 0.250" (6.35mm) 1/4" Length - Overall: 0.807" (20.50mm) Features: AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Threaded/Unthreaded: Threaded
Screw, Thread Size: #8-32
Diameter - Outside: 1.500" (38.10mm)
Between Board Height: 0.250" (6.35mm) 1/4"
Length - Overall: 0.807" (20.50mm)
Features: AVR series Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CKB.M26.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details