Wurth Electronics ICS, Inc. Connectors,Interconnects 890334023023CS

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Board Mount
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Board Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Board Mount

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
Applications: Board Mount

Buy Now Datasheet
Film Capacitors - 890334023023CS - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
890334023023CS
Film Capacitors 890334023023CS
CAP FILM 0.1UF 10% 310VAC RADIAL

CAP FILM 0.1UF 10% 310VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 890334023023CS
Product Name Connectors,Interconnects Film Capacitors
Capacitance Tolerance 20 (+/- %) 10 (+/- %)
WVAC 42 volts 310 volts
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details