Wurth Electronics ICS, Inc. Film Capacitors - 890334023007CS 890334023007CS

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1118146-890334023007 CS Packaging: Bulk Features: X2 Safety Rated Termination: PC Pins Voltage Rating - AC: 310V Applications: EMI, RFI Suppression Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Capacitance: 0.012μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1118146-890334023007 CS Packaging: Bulk Features: X2 Safety Rated Termination: PC Pins Voltage Rating - AC: 310V Applications: EMI, RFI Suppression Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Capacitance: 0.012μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 890334023007CS - 1118146-890334023007CS - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 890334023007CS
1118146-890334023007CS
Film Capacitors - 890334023007CS 1118146-890334023007CS
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1118146-890334023007 CS Packaging: Bulk Features: X2 Safety Rated Termination: PC Pins Voltage Rating - AC: 310V Applications: EMI, RFI Suppression Height - Seated (Max): 0.453" (11.50mm) Mounting: Through Hole Capacitance: 0.012μF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1118146-890334023007CS
Packaging: Bulk
Features: X2 Safety Rated
Termination: PC Pins
Voltage Rating - AC: 310V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.453" (11.50mm)
Mounting: Through Hole
Capacitance: 0.012μF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1118146-890334023007CS
Product Name Film Capacitors - 890334023007CS
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1833418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers