Wurth Electronics ICS, Inc. Capacitors - Film Capacitors 890324025017CS

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329486-890324025017 CS Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 275V Size / Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,376 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 732-5798 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329486-890324025017 CS Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 275V Size / Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,376 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 732-5798 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1329486-890324025017CS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1329486-890324025017CS
Capacitors - Film Capacitors 1329486-890324025017CS
Manufacturer: Würth Elektronik Win Source Part Number: 1329486-890324025017 CS Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 275V Size / Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,376 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 732-5798 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329486-890324025017CS
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 275V
Size / Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,376
Mounting: Through Hole
Capacitance: 0.1 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 732-5798
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - 890324025017CS - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
890324025017CS
Film Capacitors 890324025017CS
CAP FILM 0.1UF 10% 275VAC RADIAL

CAP FILM 0.1UF 10% 275VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1329486-890324025017CS 890324025017CS
Product Name Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers