Wurth Electronics ICS, Inc. Capacitors - Ceramic Capacitors 8853622110151

Description
Win Source Part Number: 1381217-885362211015 1 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSSA Package: Tape & Reel Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: Safety Standard Package: 500 pcs Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: X2 Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381217-885362211015 1 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSSA Package: Tape & Reel Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: Safety Standard Package: 500 pcs Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: X2 Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1381217-8853622110151 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1381217-8853622110151
Capacitors - Ceramic Capacitors 1381217-8853622110151
Win Source Part Number: 1381217-885362211015 1 Category: Capacitors>Ceramic Capacitors Series: WCAP-CSSA Package: Tape & Reel Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: Safety Standard Package: 500 pcs Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: X2 Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381217-8853622110151
Category: Capacitors>Ceramic Capacitors
Series: WCAP-CSSA
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: Safety
Standard Package: 500 pcs
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Ratings: X2
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - 8853622110151 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
8853622110151
Ceramic Capacitors 8853622110151
CAP CER 2200PF 250VAC X7R 1812

CAP CER 2200PF 250VAC X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1381217-8853622110151 8853622110151
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details