Wurth Electronics ICS, Inc. Unclassified - 885070 885070

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858473-885070 Series: WCAP-CSGP Features: Ceramic Capacitor Kit 1pF ~ 47µF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each) Package: Plastic Box with Bin Guide Mounting: Surface Mount, MLCC Categories: Kits ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858473-885070 Series: WCAP-CSGP Features: Ceramic Capacitor Kit 1pF ~ 47µF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each) Package: Plastic Box with Bin Guide Mounting: Surface Mount, MLCC Categories: Kits ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 885070 - 858473-885070 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 885070
858473-885070
Unclassified - 885070 858473-885070
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858473-885070 Series: WCAP-CSGP Features: Ceramic Capacitor Kit 1pF ~ 47µF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each) Package: Plastic Box with Bin Guide Mounting: Surface Mount, MLCC Categories: Kits ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0020

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858473-885070
Series: WCAP-CSGP
Features: Ceramic Capacitor Kit 1pF ~ 47µF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each)
Package: Plastic Box with Bin Guide
Mounting: Surface Mount, MLCC
Categories: Kits
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 858473-885070
Product Name Unclassified - 885070
Unlock Full Specs
to access all available technical data