Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers 865080649013

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Voltage - Rated: 1.3VDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Voltage - Rated: 1.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
Integrated Circuits (ICs) - Logic - Counters, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Voltage - Rated: 1.3VDC

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Counters, Dividers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
Applications: Telecom
Voltage - Rated: 1.3VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS92J/B - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type DIP; CDIP
View Details
Counters, Dividers - 54LS193DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 25 MHz
View Details
2 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details