Wurth Electronics ICS, Inc. Aluminum Capacitors - 865080449011 865080449011

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 853384-865080449011 Series: WCAP-ASLI Features: 100 µF 25 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 732-8439-6, 732-8439-1, 732-8439-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 853384-865080449011 Series: WCAP-ASLI Features: 100 µF 25 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 732-8439-6, 732-8439-1, 732-8439-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 865080449011 - 853384-865080449011 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 865080449011
853384-865080449011
Aluminum Capacitors - 865080449011 853384-865080449011
Manufacturer: Wurth Electronics Inc Win Source Part Number: 853384-865080449011 Series: WCAP-ASLI Features: 100 µF 25 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 732-8439-6, 732-8439-1, 732-8439-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 853384-865080449011
Series: WCAP-ASLI
Features: 100 µF 25 V Aluminum Electrolytic Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 732-8439-6, 732-8439-1, 732-8439-2

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 865080449011 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
865080449011
Aluminum Electrolytic Capacitors 865080449011
CAP ALUM 100UF 20% 25V SMD

CAP ALUM 100UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 853384-865080449011 865080449011
Product Name Aluminum Capacitors - 865080449011 Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C593U030CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details