Wurth Electronics ICS, Inc. Capacitors -Aluminum Electrolytic Capacitors 865060653010

Description
Manufacturer: Würth Elektronik Category: Capacitors -Aluminum Electrolytic Capacitors Series: WCAP-ASLL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 5000 Hrs @ 105°C Size / Dimension: 0.315" Dia (8.00mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Capacitors -Aluminum Electrolytic Capacitors Series: WCAP-ASLL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 5000 Hrs @ 105°C Size / Dimension: 0.315" Dia (8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors -Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Aluminum Electrolytic Capacitors
Capacitors -Aluminum Electrolytic Capacitors
Manufacturer: Würth Elektronik Category: Capacitors -Aluminum Electrolytic Capacitors Series: WCAP-ASLL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 5000 Hrs @ 105°C Size / Dimension: 0.315" Dia (8.00mm)

Manufacturer: Würth Elektronik
Category: Capacitors -Aluminum Electrolytic Capacitors
Series: WCAP-ASLL
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Size / Dimension: 0.315" Dia (8.00mm)

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 865060653010 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
865060653010
Aluminum Electrolytic Capacitors 865060653010
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 865060653010
Product Name Capacitors -Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Configuration / Form Factor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details