Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858436-860010
Series: WCAP-ATG8
Features: Aluminum Capacitor Kit 100µF ~ 15000µF 16V Through Hole 32 Pieces (Assorted Per Value)
Mounting: Through Hole
Categories: Kits
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858436-860010 |
| Product Name | Unclassified - 860010 |