Wurth Electronics ICS, Inc. Connectors,Interconnects 830081620

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 40 MHz Frequency Stability: ±18ppm Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 40 MHz Frequency Stability: ±18ppm Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 40 MHz Frequency Stability: ±18ppm Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 40 MHz
Frequency Stability: ±18ppm
Frequency Tolerance: ±40ppm
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details