Win Source Part Number: 1351506-830002996B
Category: Crystals, Oscillators, Resonators - Crystals
Series: WATCH-3X8
Type: kHz Crystal (Tuning Fork)
Package: Bulk
Size / Dimension: 0.118" Dia (3.00mm)
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 1,000
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 50 kOhms
Frequency Tolerance: ±15ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: Cylindrical Can, Radial
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: Würth Elektronik
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1351506-830002996B |
| Product Name | Crystals, Oscillators, Resonators - Crystals |
| Oscillator Type | kHz Crystal (Tuning Fork) |