Wurth Electronics ICS, Inc. Connectors,Interconnects 82557140

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 60 V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details