Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133920-82556300
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 30A
Maximum AC Volts: 30V
Maximum DC Volts: 38V
Energy: 0.1J
Varistor Voltage: 47V
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0603 (1608 Metric)
Varistor Voltage (Minimum): 43.3V
Varistor Voltage (Maximum): 51.7V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 100pF at 1kHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1133920-82556300 |
| Product Name | TVS - TVS - Varistors, MOVs - 82556300 |
| IFSM | 30 amps |