Wurth Electronics ICS, Inc. Connectors,Interconnects 82556250

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 1200 pF @ 1 kHz Operating Temperature: -60°C ~ 180°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 1200 pF @ 1 kHz Operating Temperature: -60°C ~ 180°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 1200 pF @ 1 kHz Operating Temperature: -60°C ~ 180°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA
Capacitance @ Frequency: 1200 pF @ 1 kHz
Operating Temperature: -60°C ~ 180°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40829-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details