Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133918-82553400
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 250A
Maximum AC Volts: 40V
Maximum DC Volts: 56V
Energy: 2.3J
Varistor Voltage: 68V
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1210 (3225 Metric)
Varistor Voltage (Minimum): 61.2V
Varistor Voltage (Maximum): 74.8V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 390pF at 1kHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1133918-82553400 |
| Product Name | TVS - TVS - Varistors, MOVs - 82553400 |
| IFSM | 250 amps |