Wurth Electronics ICS, Inc. Connectors,Interconnects 82551200

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 5.5VDC Varistor Voltage (Min): 185V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 5.5VDC Varistor Voltage (Min): 185V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 5.5VDC Varistor Voltage (Min): 185V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 5.5VDC
Varistor Voltage (Min): 185V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details