Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858355-82550300
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 47 V 100 A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.4000
Other Part Number: 732-13305-2, 732-13305-1, 732-13305-6
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 858355-82550300 |
| Product Name | TVS - TVS - Varistors, MOVs - 82550300 |
| Tj | -40 to 85 C (-40 to 185 F) |