Wurth Electronics ICS, Inc. Connectors,Interconnects 82550250

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Number of Circuits: 10 Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Number of Circuits: 10 Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Number of Circuits: 10 Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Number of Circuits: 10
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers