Wurth Electronics ICS, Inc. Hard To Find - 82542350 82542350

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133915-82542350 Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 1.2kA Maximum AC Volts: 35V Maximum DC Volts: 45V Energy: 12J Varistor Voltage: 56V Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2220 (5750 Metric) Varistor Voltage (Minimum): 51.52V Varistor Voltage (Maximum): 60.48V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 4800pF at 1kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133915-82542350 Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 1.2kA Maximum AC Volts: 35V Maximum DC Volts: 45V Energy: 12J Varistor Voltage: 56V Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2220 (5750 Metric) Varistor Voltage (Minimum): 51.52V Varistor Voltage (Maximum): 60.48V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 4800pF at 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 82542350 - 1133915-82542350 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 82542350
1133915-82542350
Hard To Find - 82542350 1133915-82542350
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133915-82542350 Packaging: Reel Mounting Style: SMT, MLCV Current - Surge: 1.2kA Maximum AC Volts: 35V Maximum DC Volts: 45V Energy: 12J Varistor Voltage: 56V Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 2220 (5750 Metric) Varistor Voltage (Minimum): 51.52V Varistor Voltage (Maximum): 60.48V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Frequency: 4800pF at 1kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133915-82542350
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 1.2kA
Maximum AC Volts: 35V
Maximum DC Volts: 45V
Energy: 12J
Varistor Voltage: 56V
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2220 (5750 Metric)
Varistor Voltage (Minimum): 51.52V
Varistor Voltage (Maximum): 60.48V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 4800pF at 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1133915-82542350
Product Name Hard To Find - 82542350
Mounting / Packaging SMT, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Self-Test Blank Face GFCI ReceptacleBlank Face GFCI Outlet, Self-Test with LED Light, Residential Grade - G1900A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details