Manufacturer: Würth Elektronik
Win Source Part Number: 804008-82542140
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Part Status: Obsolete (End Of Life)
Varistor Voltage (Min): 22.08V
Varistor Voltage (Typ): 24V
Maximum AC Volts: 14V
Maximum DC Volts: 18V
Energy: 5.8J
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2220 (5750 Metric)
Varistor Voltage (Maximum): 25.92V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 13600pF at 1kHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 804008-82542140 |
| Product Name | TVS - TVS - Varistors, MOVs - 82542140 |
| CT | 13600 pF |