Manufacturer: Würth Elektronik
Win Source Part Number: 801997-82541140
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 22.08V
Varistor Voltage (Typ): 24V
Current - Surge: 200A
Maximum AC Volts: 14V
Maximum DC Volts: 18V
Energy: 0.50J
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1206 (3216 Metric)
Varistor Voltage (Maximum): 25.92V
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 1160pF at 1kHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 801997-82541140 |
| Product Name | TVS - TVS - Varistors, MOVs - 82541140 |
| IFSM | 200 amps |