Manufacturer: Würth Elektronik
Win Source Part Number: 1334783-82537110
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 10,000
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 70 pF @ 1 MHz
Varistor Voltage (Min): 16.2 V
Varistor Voltage (Typ): 18 V
Varistor Voltage (Max): 19.8 V
Current - Surge: 10 A
Maximum AC Volts: 11 V
Maximum DC Volts: 14 V
Energy: 0.02J
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.4000
Other Part Number: 732-2535-2,732-2535-
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334783-82537110 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| RoHS Compliant | RoHS |