Manufacturer: Wurth Electronics Inc
Win Source Part Number: 850989-82536040
Features: 8 V 30 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.4000
Other Part Number: 732-2537-2, 732-2537-1, 732-2537-6
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850989-82536040 |
| Product Name | TVS - TVS - Varistors, MOVs - 82536040 |