Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133912-82532300
Packaging: Reel
Mounting Style: SMT, MLCV
Current - Surge: 1.2kA
Maximum AC Volts: 30V
Maximum DC Volts: 38V
Energy: 12J
Varistor Voltage: 47V
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 2220 (5750 Metric)
Varistor Voltage (Minimum): 42.3V
Varistor Voltage (Maximum): 51.7V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 5700pF at 1kHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1133912-82532300 |
| Product Name | TVS - TVS - Varistors, MOVs - 82532300 |
| IFSM | 1200 amps |