The 82531400 is a surface mount varistor designed for EMC suppression in general electronic equipment. It is housed in a 1206 package measuring 3.2 mm by 2.0 mm with a height of 0.5 mm. The part has a DC operating voltage of 56 V max, an AC operating voltage of 40 V max, and a clamping voltage of 120 V max at 1.0 A (8/20 μs). The reverse breakdown voltage is 70 V ±10%, and the peak pulse current is 200 A (8/20 μs). It absorbs up to 1 J of energy over a 10/1000 μs waveform and has a channel input capacitance of 180 pF at 1000 kHz. The operating temperature range is -40°C to +85°C. The component is RoHS compliant, REACH conform, and halogen free per JEDEC JS709B and IEC 61249-2-21. Moisture sensitivity level is 1.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - Special Purpose
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 60 V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Special Purpose |
| Package Type | SOT3 |