Manufacturer: Würth Elektronik
Category: Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes
Series: WE-TVSP
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Zener
Product Status: Active
Operating Temperature: -65°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: Surface Mount DO-214AB, SMC
Supplier Device Package: DO-214AB
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes |
| Package | Surface Mount DO-214AB, SMC |