Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Series: WE-TVSP
Type: Zener
Voltage - Reverse Standoff (Typ): 10V (Max)
Voltage - Breakdown (Min): 11.7V (Typ)
Voltage - Clamping (Max) @ Ipp: 17V
Current - Peak Pulse (10/1000µs): 35.3A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes |
| VC | 17 volts |