Manufacturer: Würth Elektronik
Win Source Part Number: 804007-824520241
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Maximum)
Voltage - Breakdown (Min): 28.1V (Typ)
Current - Peak Pulse (10/1000μs): 15.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 38.9V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 804007-824520241 |
| Product Name | TVS - TVS - Diodes - 824520241 |
| Peak Pulse Power | 600 watts |